Schmalz Inc. Flat suction cup (oval) for very dynamic handling SAOF 90x30 HT2-65 G3/8-IG 10.01.05.00745

Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling SAOF 90x30 HT2-65 G3/8-IG - 10.01.05.00745 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling SAOF 90x30 HT2-65 G3/8-IG
10.01.05.00745
Flat suction cup (oval) for very dynamic handling SAOF 90x30 HT2-65 G3/8-IG 10.01.05.00745
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00745
Product Name Flat suction cup (oval) for very dynamic handling SAOF 90x30 HT2-65 G3/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-9-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 8.89 mm (0.3500 inch)
Material Silicone Rubber
View Details