Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 25 NBR-55 N016 10.01.06.00335

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 25 NBR-55 N016 - 10.01.06.00335 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 25 NBR-55 N016
10.01.06.00335
Bellows suction cup (round) for very uneven workpieces FG 25 NBR-55 N016 10.01.06.00335
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00335
Product Name Bellows suction cup (round) for very uneven workpieces FG 25 NBR-55 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038363 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Flat Vacuum Suction Cup - F20-SIT - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 20.07 mm (0.7900 inch)
Material Silicone Rubber
View Details