Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 40 VU1-72 N011 ON 10.01.06.00301

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 40 VU1-72 N011 ON - 10.01.06.00301 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 40 VU1-72 N011 ON
10.01.06.00301
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 40 VU1-72 N011 ON 10.01.06.00301
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00301
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 40 VU1-72 N011 ON
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038244 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3250036S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Silicone Rubber
View Details