Schmalz Inc. Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-45 G1/4-IG 10.01.05.00551

Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-45 G1/4-IG - 10.01.05.00551 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-45 G1/4-IG
10.01.05.00551
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-45 G1/4-IG 10.01.05.00551
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval, flat suction cup for dynamic handling of metal sheets with short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates
  • Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00551
Product Name Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-45 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038107 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Nbr
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1 mm (0.0394 inch)
Material Rubber
View Details