Schmalz Inc. Bellows suction cup (oval), very hard-wearing, for narrow workpieces FSGAO 95x40 VU1-72 G1/8-AG 10.01.06.00503

Description
Oval bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of oily and narrow, curved metal sheet Handling of cardboard, wood and similar materials under rough operating conditions Handling of workpieces with extremely abrasive surfaces such as rough cardboard sheets
Datasheet
Description
Oval bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of oily and narrow, curved metal sheet Handling of cardboard, wood and similar materials under rough operating conditions Handling of workpieces with extremely abrasive surfaces such as rough cardboard sheets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval), very hard-wearing, for narrow workpieces FSGAO 95x40 VU1-72 G1/8-AG - 10.01.06.00503 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval), very hard-wearing, for narrow workpieces FSGAO 95x40 VU1-72 G1/8-AG
10.01.06.00503
Bellows suction cup (oval), very hard-wearing, for narrow workpieces FSGAO 95x40 VU1-72 G1/8-AG 10.01.06.00503
Oval bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of oily and narrow, curved metal sheet Handling of cardboard, wood and similar materials under rough operating conditions Handling of workpieces with extremely abrasive surfaces such as rough cardboard sheets
  • Oval bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times
  • Handling of oily and narrow, curved metal sheet
  • Handling of cardboard, wood and similar materials under rough operating conditions
  • Handling of workpieces with extremely abrasive surfaces such as rough cardboard sheets
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00503
Product Name Bellows suction cup (oval), very hard-wearing, for narrow workpieces FSGAO 95x40 VU1-72 G1/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-30-1/8-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038169 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
FP Series Flat Vacuum Cup - A-3350073 - ANVER Corporation
Specs
Type Flat; Ring
Diameter / Max. Size 351 mm (13.8 inch)
Material Silicone Rubber
View Details