Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG ON 10.01.06.00167

Description
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
Datasheet
Description
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG ON - 10.01.06.00167 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG ON
10.01.06.00167
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG ON 10.01.06.00167
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
  • Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times
  • Handling of workpieces with very abrasive surfaces
  • Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil)
  • Suction cup without special groove: for handling cardboard, wood and similar material
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00167
Product Name Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG ON
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2040081 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum Cup - Universal - VCR-U4P-S - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 5.1 mm (0.2008 inch)
Material Silicone Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details