Schmalz Inc. Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 90x30 NBR-45 RA 10.01.05.00571

Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 90x30 NBR-45 RA - 10.01.05.00571 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 90x30 NBR-45 RA
10.01.05.00571
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 90x30 NBR-45 RA 10.01.05.00571
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval, flat suction cup for dynamic handling of metal sheets with short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates
  • Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00571
Product Name Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 90x30 NBR-45 RA
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicon
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
Suction Cup - A-VC34-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 34.04 mm (1.34 inch)
Material Silicone Rubber
View Details