Schmalz Inc. Bellows suction cup (rectangular) FGB-R 60x29 NBR-50 10.01.06.01117

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (rectangular) FGB-R 60x29 NBR-50 - 10.01.06.01117 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (rectangular) FGB-R 60x29 NBR-50
10.01.06.01117
Bellows suction cup (rectangular) FGB-R 60x29 NBR-50 10.01.06.01117
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01117
Product Name Bellows suction cup (rectangular) FGB-R 60x29 NBR-50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 7036227 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Chloroprene rubber
View Details
Vacuum suction cup - ESS-100-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details