Schmalz Inc. Bellows suction cup (round) with 1.5 bellows FGA-B 30 CR-60 N053 10.01.06.01090

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 1.5 bellows FGA-B 30 CR-60 N053 - 10.01.06.01090 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 1.5 bellows FGA-B 30 CR-60 N053
10.01.06.01090
Bellows suction cup (round) with 1.5 bellows FGA-B 30 CR-60 N053 10.01.06.01090
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01090
Product Name Bellows suction cup (round) with 1.5 bellows FGA-B 30 CR-60 N053
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-B1.5 Bellows Vacuum Cup - C-B1.5-30-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Nitrile (NBR)
View Details