Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 NBR-60 G3/8-IG 10.01.06.00906

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 NBR-60 G3/8-IG - 10.01.06.00906 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 NBR-60 G3/8-IG
10.01.06.00906
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 NBR-60 G3/8-IG 10.01.06.00906
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00906
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 NBR-60 G3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 7036223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Chloroprene rubber
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150007S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 21.84 mm (0.8600 inch)
Material Silicone Rubber
View Details