Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 NBR-60 M14x1.5-AG 10.01.06.01036

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 NBR-60 M14x1.5-AG - 10.01.06.01036 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 NBR-60 M14x1.5-AG
10.01.06.01036
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 NBR-60 M14x1.5-AG 10.01.06.01036
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01036
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 NBR-60 M14x1.5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2040093 - RS Components, Ltd.
Specs
Type Cone
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-22-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.61 mm (0.8900 inch)
Material Silicone Rubber
View Details