Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 30 VU1-72 G1/4-IG 10.01.06.00169

Description
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
Datasheet
Description
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 30 VU1-72 G1/4-IG - 10.01.06.00169 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 30 VU1-72 G1/4-IG
10.01.06.00169
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 30 VU1-72 G1/4-IG 10.01.06.00169
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
  • Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times
  • Handling of workpieces with very abrasive surfaces such as rough cardboard sheets
  • Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil)
  • Suction cup without special groove: for handling cardboard, wood and similar materials
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00169
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 30 VU1-72 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8X30-ON - Festo Corporation
Specs
Type Flat
Material NBR
Port Top
View Details
Pneumatic Suction Cups - 2039854 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 M10-AG - 10.01.01.10719 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 5 mm (0.1969 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.75 mm (0.0689 inch)
Material Rubber
View Details