Schmalz Inc. Flat suction cup (oval) for very dynamic handling SAOF 100x50 HT2-65 G1/4-IG 10.01.05.00754

Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling SAOF 100x50 HT2-65 G1/4-IG - 10.01.05.00754 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling SAOF 100x50 HT2-65 G1/4-IG
10.01.05.00754
Flat suction cup (oval) for very dynamic handling SAOF 100x50 HT2-65 G1/4-IG 10.01.05.00754
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00754
Product Name Flat suction cup (oval) for very dynamic handling SAOF 100x50 HT2-65 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-GT-G1/4 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038457 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-45 G1/4-AG - 10.01.01.11440 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 5 mm (0.1969 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details