Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 62 NBR-55 N018 10.01.06.00142

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 62 NBR-55 N018 - 10.01.06.00142 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 62 NBR-55 N018
10.01.06.00142
Bellows suction cup (round) for very uneven workpieces FG 62 NBR-55 N018 10.01.06.00142
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00142
Product Name Bellows suction cup (round) for very uneven workpieces FG 62 NBR-55 N018
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details
Hand Vacuum Cup - 672.0 - ANVER Corporation
ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 55.12 mm (2.17 inch)
View Details