Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG 10.01.06.00237

Description
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
Datasheet
Description
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG - 10.01.06.00237 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG
10.01.06.00237
Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG 10.01.06.00237
Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar material
  • Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times
  • Handling of workpieces with very abrasive surfaces
  • Suction cup with special groove: for handling oily metal sheets (better handling of lateral Forces due to discharge of oil)
  • Suction cup without special groove: for handling cardboard, wood and similar material
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00237
Product Name Bellows suction cup (round) for very uneven workpieces FSG 85 VU1-72 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022792 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 55 mm (2.17 inch)
Material Pur
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details