Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 20 NK-45 M5-AG 10.01.06.00439

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 20 NK-45 M5-AG - 10.01.06.00439 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 20 NK-45 M5-AG
10.01.06.00439
Bellows suction cup (round) for very uneven workpieces FSG 20 NK-45 M5-AG 10.01.06.00439
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00439
Product Name Bellows suction cup (round) for very uneven workpieces FSG 20 NK-45 M5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-4-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038363 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Annular suction cup for handling CDs/DVDs SGR 31 SI-AS-55 - 10.01.01.01080 - Schmalz Inc.
Specs
Type Ring
Diameter / Max. Size 31 mm (1.22 inch)
Stroke 1.4 mm (0.0551 inch)
View Details
H-Series Vacuum Cup - HP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 40 mm (0.2362 to 1.57 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details