Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M10-AG 10.01.06.01000

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M10-AG - 10.01.06.01000 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M10-AG
10.01.06.01000
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M10-AG 10.01.06.01000
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01000
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M10-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HDL-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038321 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Vinyl Vacuum Cups - VC50-R - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.22 mm (0.8748 inch)
Material Vinyl
View Details
Flat Round Suction Plate - NSPUX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 125 to 250 mm (4.92 to 9.84 inch)
Material Nitrile (NBR); Silicone Rubber
View Details