Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 85 VU1-72 G1/4-IG ON 10.01.06.00170

Description
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
Datasheet
Description
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 85 VU1-72 G1/4-IG ON - 10.01.06.00170 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 85 VU1-72 G1/4-IG ON
10.01.06.00170
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 85 VU1-72 G1/4-IG ON 10.01.06.00170
Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil) Suction cup without special groove: for handling cardboard, wood and similar materials
  • Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times
  • Handling of workpieces with very abrasive surfaces such as rough cardboard sheets
  • Suction cup with special groove: for handling oily metal sheets (better resistance to lateral forces due to discharge of oil)
  • Suction cup without special groove: for handling cardboard, wood and similar materials
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00170
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 85 VU1-72 G1/4-IG ON
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038203 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-88-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 87.88 mm (3.46 inch)
Material Silicone Rubber
View Details