Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 NK-45 G1/8-AG 10.01.06.00414

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 NK-45 G1/8-AG - 10.01.06.00414 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 NK-45 G1/8-AG
10.01.06.00414
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 NK-45 G1/8-AG 10.01.06.00414
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00414
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 NK-45 G1/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040069 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-B10-2.10.01AC - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 10.92 mm (0.4300 inch)
Material Nitrile (NBR)
View Details