Schmalz Inc. Bellows suction cup (rectangular) FGB-R 52x25 SI-50 10.01.06.01116

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (rectangular) FGB-R 52x25 SI-50 - 10.01.06.01116 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (rectangular) FGB-R 52x25 SI-50
10.01.06.01116
Bellows suction cup (rectangular) FGB-R 52x25 SI-50 10.01.06.01116
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01116
Product Name Bellows suction cup (rectangular) FGB-R 52x25 SI-50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038280 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Vacuum suction cup holder - ESH-HA-3-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 HT1-60 N007 - 10.01.01.11165 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 28.8 mm (1.13 inch)
Stroke 2 mm (0.0787 inch)
View Details