Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 22 HT1-60 N016 10.01.06.01249

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 22 HT1-60 N016 - 10.01.06.01249 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 22 HT1-60 N016
10.01.06.01249
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 22 HT1-60 N016 10.01.06.01249
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01249
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 22 HT1-60 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-40-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038267 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Flat Style Vacuum Cups - F50SW Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 52 mm (2.05 inch)
Material Silicone Rubber
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details