Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 63 NK-45 N018 10.01.06.00690

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 63 NK-45 N018 - 10.01.06.00690 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 63 NK-45 N018
10.01.06.00690
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 63 NK-45 N018 10.01.06.00690
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00690
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 63 NK-45 N018
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150062SA - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Silicone Rubber
View Details