Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 100 NBR-60 M14x1.5-AG 10.01.06.01014

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 100 NBR-60 M14x1.5-AG - 10.01.06.01014 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 100 NBR-60 M14x1.5-AG
10.01.06.01014
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 100 NBR-60 M14x1.5-AG 10.01.06.01014
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01014
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 100 NBR-60 M14x1.5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038442 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Single Bellow Style Vacuum Cups - B10W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 10.75 mm (0.4232 inch)
Material Nitrile (NBR)
View Details
Round 1.5, 2.5 and 3.5 Bellows Suction Cups for Eggs - NEFGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 30 to 35 mm (1.18 to 1.38 inch)
Material Silicone Rubber
View Details