Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 70 80 90 100 150 187
Product Name Notes
5KP, P600, 220V, 371.1V, BOX
5KP, P600, 22V, 35.5V, BOX
5KP, P600, 24V, 38.9V, AUTO,BOX
5KP, P600, 24V, 38.9V, BOX
5KP, P600, 24V, 38.9V, REEL 13"
5KP, P600, 26V, 42.1V, BOX
5KP, P600, 28V, 45.4V, AUTO,BOX
5KP, P600, 28V, 45.4V, BOX
5KP, P600, 30V, 48.4V, AUTO,REEL
5KP, P600, 30V, 48.4V, BOX
5KP, P600, 33V, 53.3V, AUTO,BOX
5KP, P600, 33V, 53.3V, BOX
5KP, P600, 36V, 58.1V, AUTO,REEL
5KP, P600, 36V, 58.1V, BOX
5KP, P600, 40V, 64.5V, BOX
5KP, P600, 43V, 69.4V, BOX
5KP, P600, 48V, 77.4V, BOX
5KP, P600, 51V, 82.4V, BOX
5KP, P600, 54V, 87.1V, BOX
5KP, P600, 5V, 9.2V, BOX
5KP, P600, 60V, 96.8V, BOX
5KP, P600, 64V, 103V, BOX
5KP, P600, 6V, 10.3V, BOX
5KP, P600, 75V, 121V, BOX
5KP, P600, 90V, 146V, BOX
Circuit Protection - TVS
TVS DIODE 20VWM 34.02VC P600
TVS DIODE 20VWM 35.8VC P600
TVS DIODE 210VWM 349.5VC P600
TVS DIODE 210VWM 349.5VC R6
TVS DIODE 210VWM 366.98VC P600
TVS DIODE 220VWM 371.1VC P600
TVS DIODE 220VWM 371.1VC R6
TVS DIODE 220VWM 389.66VC P600
TVS DIODE 220VWM 410VC P600
TVS DIODE 22VWM 35.5VC P600
TVS DIODE 22VWM 35.5VC R6
TVS DIODE 22VWM 37.28VC P600
TVS DIODE 24VWM 38.9VC P600
TVS DIODE 24VWM 38.9VC R6
TVS DIODE 24VWM 40.85VC P600
TVS DIODE 24VWM 43VC P600
TVS DIODE 250VWM 425VC P600
TVS DIODE 250VWM 425VC R6
TVS DIODE 250VWM 446.25VC P600
TVS DIODE 26VWM 42.1VC P600
TVS DIODE 26VWM 42.1VC R6
TVS DIODE 26VWM 44.21VC P600
TVS DIODE 26VWM 46.6VC P600
TVS DIODE 28VWM 45.4VC P600
TVS DIODE 28VWM 45.4VC R6
TVS DIODE 28VWM 47.67VC P600
TVS DIODE 28VWM 50VC P600
TVS DIODE 30VWM 48.4VC P600
TVS DIODE 30VWM 48.4VC R6
TVS DIODE 30VWM 50.82VC P600
TVS DIODE 30VWM 53.5VC P600
TVS DIODE 33VWM 53.3VC P600
TVS DIODE 33VWM 53.3VC R6
TVS DIODE 33VWM 55.97VC P600
TVS DIODE 33VWM 59VC P600
TVS DIODE 350VWM 585VC P600 TR
TVS DIODE 350VWM 585VC P600
TVS DIODE 36VWM 58.1VC P600
TVS DIODE 36VWM 58.1VC R6
TVS DIODE 36VWM 61.01VC P600
TVS DIODE 36VWM 64.3VC P600
TVS DIODE 40VWM 64.5VC P600
TVS DIODE 40VWM 64.5VC R6
TVS DIODE 40VWM 67.73VC P600
TVS DIODE 40VWM 71.4VC P600
TVS DIODE 43VWM 69.4VC P600
TVS DIODE 43VWM 69.4VC R6
TVS DIODE 43VWM 72.87VC P600
TVS DIODE 43VWM 76.7VC P600
TVS DIODE 45VWM 72.7VC P600
TVS DIODE 45VWM 72.7VC R6
TVS DIODE 45VWM 76.34VC P600
TVS DIODE 45VWM 80.3VC P600
TVS DIODE 48VWM 77.4VC P600
TVS DIODE 48VWM 77.4VC R6
TVS DIODE 48VWM 81.27VC P600
TVS DIODE 48VWM 85.5VC P600
TVS DIODE 51VWM 82.4VC P600
TVS DIODE 51VWM 82.4VC R6
TVS DIODE 51VWM 86.52VC P600
TVS DIODE 51VWM 91.1VC P600
TVS DIODE 54VWM 87.1VC P600
TVS DIODE 54VWM 87.1VC R6
TVS DIODE 54VWM 91.46VC P600
TVS DIODE 54VWM 96.3VC P600
TVS DIODE 58VWM 93.6VC P600
TVS DIODE 58VWM 93.6VC R6
TVS DIODE 58VWM 94VC P600
TVS DIODE 58VWM 98.28VC P600
TVS DIODE 5VWM 9.2VC P600
TVS DIODE 5VWM 9.2VC R6
TVS DIODE 5VWM 9.66VC P600
TVS DIODE 5VWM 9.6VC P600
TVS DIODE 6.5VWM 11.2VC P600
TVS DIODE 6.5VWM 11.2VC R6
TVS DIODE 6.5VWM 11.76VC P600
TVS DIODE 6.5VWM 12.3VC P600
TVS DIODE 60VWM 101.64VC P600
TVS DIODE 60VWM 107VC P600
TVS DIODE 60VWM 96.8VC P600
TVS DIODE 60VWM 96.8VC R6
TVS DIODE 60VWM 97VC P600
TVS DIODE 64VWM 103VC P600
TVS DIODE 64VWM 103VC R6
TVS DIODE 64VWM 108.15VC P600
TVS DIODE 64VWM 114VC P600
TVS DIODE 6VWM 10.3VC P600
TVS DIODE 6VWM 10.3VC R6
TVS DIODE 6VWM 10.82VC P600
TVS DIODE 6VWM 11.4VC P600
TVS DIODE 7.5VWM 12.9VC P600
TVS DIODE 7.5VWM 12.9VC R6
TVS DIODE 7.5VWM 13.55VC P600
TVS DIODE 70VWM 113VC P600
TVS DIODE 70VWM 113VC R6
TVS DIODE 70VWM 118.65VC P600
TVS DIODE 70VWM 125VC P600
TVS DIODE 75VWM 121VC P600
TVS DIODE 75VWM 121VC R6
TVS DIODE 75VWM 127.05VC P600
TVS DIODE 75VWM 134VC D6
TVS DIODE 75VWM 134VC P600
TVS DIODE 78VWM 126VC P600
TVS DIODE 78VWM 126VC R6
TVS DIODE 78VWM 132.3VC P600
TVS DIODE 78VWM 139VC P600
TVS DIODE 7VWM 12.6VC P600
TVS DIODE 7VWM 12VC P600
TVS DIODE 7VWM 12VC R6
TVS DIODE 8.5VWM 14.4VC P600
TVS DIODE 8.5VWM 14.4VC R6
TVS DIODE 8.5VWM 15.12VC P600
TVS DIODE 8.5VWM 15.9VC P600
TVS DIODE 85VWM 137VC P600
TVS DIODE 85VWM 137VC R6
TVS DIODE 85VWM 143.85VC P600
TVS DIODE 85VWM 151VC P600
TVS DIODE 8VWM 13.6VC P600
TVS DIODE 8VWM 13.6VC R6
TVS DIODE 8VWM 14.28VC P600
TVS DIODE 90VWM 146VC P600
TVS DIODE 90VWM 146VC R6
TVS DIODE 90VWM 153.3VC P600
TVS DIODE 9VWM 15.4VC P600
TVS DIODE 9VWM 15.4VC R6
TVS DIODE 9VWM 16.17VC P600

<< Prev Next >>