Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 70 80 100 150 187
Product Name Notes
30KPA, P600, 33V, 58.5V, BOX
30KPA, P600, 36V, 61.8V, BOX
30KPA, P600, 43V, 73V, BOX
30KPA, P600, 75V, 119.4V, BOX
30KPA, P600, 84V, 139.2V, BOX
30KPA, P600, 90V, 146.4V, BOX
400V, 30000W, P600, TRANSIENT VO
DIODE GEN PURP 3A DO204AC
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO204AC
DIODE GENERAL PURPOSE E-EUPEC-0
DIODE GP 600V 5095A E-EUPEC-0
DIODE ZENER 100V 3W DO204AL
DIODE ZENER 10V 3W DO204AL
DIODE ZENER 110V 3W DO204AL
DIODE ZENER 11V 3W DO15
DIODE ZENER 11V 3W DO204AL
DIODE ZENER 120V 3W DO204AL
DIODE ZENER 12V 3W DO204AL
DIODE ZENER 130V 3W DO204AL
DIODE ZENER 13V 3W DO204AL
DIODE ZENER 140V 3W DO204AL
DIODE ZENER 14V 3W DO15
DIODE ZENER 14V 3W DO204AL
DIODE ZENER 150V 3W DO204AL
DIODE ZENER 15V 3W DO15
DIODE ZENER 15V 3W DO204AL
DIODE ZENER 160V 3W DO204AL
DIODE ZENER 16V 3W DO15
DIODE ZENER 16V 3W DO204AL
DIODE ZENER 170V 3W DO204AL
DIODE ZENER 17V 3W DO15
DIODE ZENER 17V 3W DO204AL
DIODE ZENER 180V 3W DO204AL
DIODE ZENER 18V 3W DO15
DIODE ZENER 18V 3W DO204AL
DIODE ZENER 190V 3W DO204AL
DIODE ZENER 19V 3W DO15
DIODE ZENER 19V 3W DO204AL
DIODE ZENER 200V 3W DO204AL
DIODE ZENER 20V 3W DO15
DIODE ZENER 20V 3W DO204AL
DIODE ZENER 22V 3W DO15
DIODE ZENER 22V 3W DO204AL
DIODE ZENER 24V 3W DO15
DIODE ZENER 24V 3W DO204AL
DIODE ZENER 24V 3W DO41
DIODE ZENER 27V 3W DO15
DIODE ZENER 27V 3W DO204AL
DIODE ZENER 28V 3W DO15
DIODE ZENER 3.6V 3W DO204AL
DIODE ZENER 30V 3W DO15
DIODE ZENER 30V 3W DO204AL
DIODE ZENER 33V 3W DO15
DIODE ZENER 33V 3W DO204AL
DIODE ZENER 36V 3W DO204AL
DIODE ZENER
HI-REL TVS AXIAL HIGH POWER 30KW
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
Integrated Circuits (ICs) - Diodes - Zener Diodes
MOV DISC 10MM, 330V 3.5KA, BULK
MOV DISC 10MM, 33V 1KA, BULK
MOV DISC 10MM, 360V 3.5KA, BULK
MOV DISC 14MM, 33V 2KA, BULK
MOV DISC 20MM, 33V 3KA, BULK
MOV DISC 5MM, 390V 0.4KA, BULK
MOV DISC 7MM, 33V 0.5KA, BULK
MOV DISC 7MM, 360V 1.75KA, BULK
REC 600V 8A BRIDGE KBU8J
SURFACE MOUNT TRANSIENT VOLTAGE
TRANSIENT VOLTAGE SUPPRESSOR SMC
TVS DIODE 14VWM 23.2VC SMC
TVS DIODE 28VWM 59VC DO214AB
TVS DIODE 33VWM 58.5VC P600
TVS DIODE 33VWM 61.43VC P600
TVS DIODE 33VWM P600
TVS DIODE 345VWM P600
TVS DIODE 360VWM 640VC P600
TVS DIODE 36VWM 61.8VC P600
TVS DIODE 36VWM 64.89VC P600
TVS DIODE 36VWM P600
TVS DIODE 39VWM 67.2VC P600 BULK
TVS DIODE 39VWM 67.2VC P600
TVS DIODE 42VWM 72VC P600
TVS DIODE 42VWM 75.6VC P600
TVS DIODE 42VWM P600
TVS DIODE 43VWM 73VC P600
TVS DIODE 43VWM 76.65VC P600
TVS DIODE 45VWM 77.4VC P600
TVS DIODE 45VWM 81.27VC P600
TVS DIODE 45VWM P600
TVS DIODE 48VWM 81.6VC P600
TVS DIODE 48VWM 85.68VC P600
TVS DIODE 51VWM 86.4VC P600
TVS DIODE 51VWM 90.72VC P600
TVS DIODE 51VWM P600
TVS DIODE 54VWM 91.4VC P600
TVS DIODE 54VWM 95.97VC P600
TVS DIODE 58VWM 92.4VC P600
TVS DIODE 58VWM 97.02VC P600
TVS DIODE 58VWM P600
TVS DIODE 60VWM 102VC P600
TVS DIODE 60VWM 107.1VC P600
TVS DIODE 60VWM P600
TVS DIODE 64VWM 104VC P600
TVS DIODE 64VWM 109.2VC P600
TVS DIODE 66VWM 107VC P600
TVS DIODE 66VWM 112.35VC P600
TVS DIODE 70VWM 109VC P600
TVS DIODE 70VWM 114.45VC P600
TVS DIODE 71VWM 111.5VC P600
TVS DIODE 71VWM 117.08VC P600
TVS DIODE 72VWM 114VC P600
TVS DIODE 72VWM 119.7VC P600
TVS DIODE 75VWM 119.4VC P600
TVS DIODE 75VWM 125.37VC P600
TVS DIODE 75VWM P600
TVS DIODE 78VWM 129VC P600
TVS DIODE 78VWM 135.45VC P600
TVS DIODE 78VWM P600
TVS DIODE 84VWM 139.2VC P600
TVS DIODE 84VWM 146.16VC P600
TVS DIODE 90VWM 146.4VC P600
TVS DIODE 90VWM 153.72VC P600
TVS DIODE 96VWM 156VC P600
TVS DIODE 96VWM 163.8VC P600
TVS DIODE BP 350VRWM 564.0VC
TVS DIODE BP 66VRWM 107.0VC
TVS DIODE UP 350VRWM 564.0VC
ZENERDIODE,DO-15,24V ,3W,5%

<< Prev Next >>