Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 70 80 90 100 150 187
Product Name Notes
5.0SMDJ, DO-214AB, 85V, 137V, RE
5.0SMDJ, DO-214AB, 90V, 146V, RE
5KP, P600, 100V, 162V, BOX
5KP, P600, 120V, 193V, BOX
5KP, P600, 12V, 19.9V, BOX
5KP, P600, 13V, 21.5V, BOX
5KP, P600, 150V, 243V, BOX
5KP, P600, 15V, 24.4V, AUTO,BOX
5KP, P600, 15V, 24.4V, AUTO,REEL
5KP, P600, 16V, 26V, AUTO,BOX
5KP, P600, 16V, 26V, BOX
5KP, P600, 170V, 275V, BOX
5KP, P600, 18V, 29.2V, BOX
5KP, P600, 200V, 329.2V, BOX
5KP, P600, 20V, 32.4V, AUTO,BOX
5KP, P600, 20V, 32.4V, BOX
BRIDGE RECT 1P 240V 1A MODULE
Circuit Protection - TVS - Diodes
Circuit Protection - TVS
DIODE GP 600V 6400A E-EUPEC-0
DIODE SCHOTTKY 20V 1A DO215AA
DIODE SCHOTTKY 30V 1A DO215AA
DIODE SCHOTTKY 40V 1A DO215AA
DIODE SCHOTTKY 40V 3A DO215AB
Interface
MOV DISC 14MM,510V 4.5KA, REEL
MOV DISC 32MM,560V 25KA, BULK
SURGE PROTECTION DEVICE
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 100VWM 162VC P600
TVS DIODE 100VWM 162VC R6
TVS DIODE 100VWM 170.1VC P600
TVS DIODE 10VWM 17.85VC P600
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC P600
TVS DIODE 10VWM 17VC R6
TVS DIODE 10VWM 18.8VC P600
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 110VWM 177VC P600
TVS DIODE 110VWM 177VC R6
TVS DIODE 110VWM 185.85VC P600
TVS DIODE 110VWM 196VC P600
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 11VWM 18.2VC P600
TVS DIODE 11VWM 18.2VC R6
TVS DIODE 11VWM 19.11VC P600
TVS DIODE 11VWM 20.1VC P600
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 120VWM 193VC P600
TVS DIODE 120VWM 193VC R6
TVS DIODE 120VWM 202.65VC P600
TVS DIODE 120VWM 213VC P600
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC P600
TVS DIODE 12VWM 19.9VC R6
TVS DIODE 12VWM 20.9VC P600
TVS DIODE 12VWM 22VC P600
TVS DIODE 130VWM 209VC DO214AB
TVS DIODE 130VWM 209VC P600
TVS DIODE 130VWM 209VC R6
TVS DIODE 130VWM 219.45VC P600
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC P600
TVS DIODE 13VWM 21.5VC R6
TVS DIODE 13VWM 22.58VC P600
TVS DIODE 13VWM 23.8VC P600
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 14VWM 23.2VC P600
TVS DIODE 14VWM 23.2VC R6
TVS DIODE 14VWM 24.36VC P600
TVS DIODE 14VWM 25.8VC P600
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 150VWM 243VC P600
TVS DIODE 150VWM 243VC R6
TVS DIODE 150VWM 255.15VC P600
TVS DIODE 150VWM 268VC P600
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC P600
TVS DIODE 15VWM 24.4VC R6
TVS DIODE 15VWM 25.62VC P600
TVS DIODE 15VWM 26.9VC P600
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC P600
TVS DIODE 160VWM 259VC R6
TVS DIODE 160VWM 271.95VC P600
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 16VWM 26VC P600
TVS DIODE 16VWM 26VC R6
TVS DIODE 16VWM 27.3VC P600
TVS DIODE 16VWM 28.8VC P600
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 170VWM 275VC P600
TVS DIODE 170VWM 275VC R6
TVS DIODE 170VWM 288.75VC P600
TVS DIODE 170VWM 304VC P600
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 17VWM 27.6VC P600
TVS DIODE 17VWM 27.6VC R6
TVS DIODE 17VWM 28.98VC P600
TVS DIODE 17VWM 30.5VC P600
TVS DIODE 180VWM 291.6VC R6
TVS DIODE 180VWM 292VC P600
TVS DIODE 180VWM 292VC R6
TVS DIODE 180VWM 306.6VC P600
TVS DIODE 188VWM 328VC P600
TVS DIODE 188VWM 344VC P600
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC P600
TVS DIODE 18VWM 29.2VC R6
TVS DIODE 18VWM 30.66VC P600
TVS DIODE 18VWM 32.2VC P600
TVS DIODE 190VWM 307.8VC R6
TVS DIODE 190VWM 310VC P600
TVS DIODE 190VWM 310VC R6
TVS DIODE 190VWM 325.5VC P600
TVS DIODE 200VWM 329.2VC P600
TVS DIODE 200VWM 329.2VC R6
TVS DIODE 200VWM 329VC P600
TVS DIODE 200VWM 345.66VC P600
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC P600
TVS DIODE 20VWM 32.4VC R6
TVS DIODE 20VWM 34.02VC P600
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 8.5V 14.4V DO214 TR13
TVS DIODE 8.5VWM 14.4VC DO214AB
TVS DIODE 8.5VWM 14.4VC SMC
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC SMC
TVS DIODE 8VWM 13.6VC DO214 TR13
TVS DIODE 8VWM 13.6VC SMC
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE 90VWM 146VC SMC
TVS DIODE 9VWM 15.4VC DO214 TR13
TVS DIODE 9VWM 15.4VC DO214AB
TVS DIODE 9VWM 15.4VC SMC
TVS DIODE UP 100VRWM 162VC
TVS DIODE UP 110VRWM 177VC
TVS DIODE UP 11VRWM 18.2VC
TVS DIODE UP 120VRWM 193VC
TVS DIODE UP 12VRWM 19.9VC
TVS DIODE UP 14VRWM 23.2VC
TVS DIODE UP 150VRWM 243VC
TVS DIODE UP 15VRWM 24.4VC
TVS DIODE UP 160VRWM 259VC
TVS DIODE UP 16VRWM 26VC
TVS DIODE UP 170VRWM 275VC
TVS DIODE UP 17VRWM 27.6VC
TVS DIODE UP 18VRWM 29.2VC
TVS DIODE UP 20VRWM 32.4VC
TVS DIODE UP 22VRWM 35.5VC
TVS DIODE UP 24VRWM 38.9VC
TVS DIODE UP 36VRWM 58.1VC
TVS DIODE UP 40VRWM 64.5VC
TVS DIODE UP 43VRWM 69.4VC
TVS DIODE UP 45VRWM 72.7VC
TVS DIODE UP 48VRWM 77.4VC
TVS DIODE UP 51VRWM 82.4VC
TVS DIODE UP 54VRWM 87.1VC
TVS DIODE UP 58VRWM 93.6VC
TVS DIODE UP 60VRWM 96.8VC
TVS DIODE UP 64VRWM 103VC
TVS DIODE UP 70VRWM 113VC
TVS DIODE UP 75VRWM 121VC
TVS DIODE UP 78VRWM 126VC
TVS DIODE UP 8.5VRWM 14.4VC
TVS DIODE UP 85VRWM 137VC
TVS DIODE UP 90VRWM 146VC

<< Prev Next >>