Manufacturer: Micro Commercial Co
Win Source Part Number: 1006430-5KP90CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 90V
Minimum Breakdown Voltage: 100V
Max Clamping Voltage: 146V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
TVS DIODE 90VWM 146VC R6 Product overview: 5KP90CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP90CA-TP can be used for catalog matching and distributor lookup.
146V Clamp Ipp Tvs Diode Through Hole R-6
146V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 90VWM 146VC R6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006430-5KP90CA-TP | 144-5KP90CA-TP | 5KP90CA-TPCT-ND | 5KP90CA-TP |
| Product Name | TVS - TVS - Diodes - 5KP90CA-TP | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6 | Tape & Reel (TR) | R-6, Axial | R-6 |
| VWM | 90 volts | |||
| VC | 146 volts | 146 volts | 146 volts | |
| VBR | 100 volts | 100 volts | 100 volts |