15.4V Clamp Ipp Tvs Diode Through Hole R-6
15.4V Clamp Ipp Tvs Diode Through Hole R-6
Manufacturer: Micro Commercial Co
Win Source Part Number: 764299-5KP9.0A-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5KP9.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 10V
Manufacturer Package: R-6
Maximum Clamping Voltage: 15.4V
Alternative Parts (Cross-Reference): 5KP9.0A/1; 5KP9.0A/4; 5KP9.0A-E3/1;
Introduction Date: May 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
TVS DIODE 9VWM 15.4VC R6
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP9.0A-TPMSTR-ND | 764299-5KP9.0A-TP | 5KP9.0A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5KP9.0A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | R-6, Axial | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |