Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 100 150 187
Product Name Notes
CURRENT REGULATOR
DIODE A AXIAL
DIODE ARR SCHOT 150V 35A TO254AA
DIODE ARR SCHOTT 100V 35A TO254
DIODE ARR SCHOTT 45V 15A TO254AA
DIODE ARRAY GP 150V 15A TO254
DIODE ARRAY GP 300V 15A TO254
DIODE ARRAY GP 400V 15A TO254
DIODE ARRAY GP 50V 12A TO254AA
DIODE ARRAY GP 75V 300MA UB
DIODE ARRAY SCHOTTKY 100V 35A U1
DIODE ARRAY SCHOTTKY 150V 35A U1
DIODE ARRAY SCHOTTKY 35V 10A U3
DIODE ARRAY SCHOTTKY 45V 10A U3
DIODE GEN PURP 1.1KV 1.4A A-MELF
DIODE GEN PURP 1.1KV 1.4A
DIODE GEN PURP 1.1KV 1A A AXIAL
DIODE GEN PURP 1.1KV 1A
DIODE GEN PURP 100V 12A TO254
DIODE GEN PURP 100V 15A TO254
DIODE GEN PURP 100V 1A DO213AB
DIODE GEN PURP 100V 200MA ALF2
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 125V 300MA D-5B
DIODE GEN PURP 150V 12A TO254
DIODE GEN PURP 1KV 1.4A E-MELF
DIODE GEN PURP 1KV 1A DO213AB
DIODE GEN PURP 200V 1.2A A AXIAL
DIODE GEN PURP 200V 12A TO254
DIODE GEN PURP 200V 1A DO213AB
DIODE GEN PURP 220V 1.2A
DIODE GEN PURP 220V 1.75A
DIODE GEN PURP 225V 500MA DO35
DIODE GEN PURP 225V A SQ-MELF
DIODE GEN PURP 400V 15A TO257
DIODE GEN PURP 400V 15A U3
DIODE GEN PURP 400V 1A DO213AB
DIODE GEN PURP 400V 4A D-5B
DIODE GEN PURP 400V 500MA DO35
DIODE GEN PURP 400V 500MA DO7
DIODE GEN PURP 400V DO35
DIODE GEN PURP 440V 1.2A
DIODE GEN PURP 440V 1.75A A-MELF
DIODE GEN PURP 440V 1.75A
DIODE GEN PURP 500V 15A TO254
DIODE GEN PURP 500V 400MA DO35
DIODE GEN PURP 500V DO35
DIODE GEN PURP 50V 1A DO213AB
DIODE GEN PURP 50V 300MA D AXIAL
DIODE GEN PURP 50V 300MA D-5B
DIODE GEN PURP 600V 1.2A A-PAK
DIODE GEN PURP 600V 1.75A A-PAK
DIODE GEN PURP 600V 15A TO257
DIODE GEN PURP 600V 1A DO213AB
DIODE GEN PURP 600V 400MA DO35
DIODE GEN PURP 600V 500MA D-5A
DIODE GEN PURP 600V 600MA DO35
DIODE GEN PURP 75V 200MA DO213AA
DIODE GEN PURP 75V 200MA DO35
DIODE GEN PURP 75V 300MA D-5D
DIODE GEN PURP 75V 75MA DO35
DIODE GEN PURP 800V 1A DO213AB
DIODE GEN PURP 880V 1.4A A-MELF
DIODE GEN PURP 880V 1A A-MELF
DIODE GEN PURP 880V 1A
DIODE GEN PURP 900V 1.4A D-5B
DIODE GEN PURP 990V 1.4A
DIODE GEN PURP 990V 1A A-PAK
DIODE GEN PURP 990V 1A D-5A
DIODE GEN PURP UB
DIODE GP 100V 300MA SQ-MELF
DIODE GP 220V 1.2A A SQ-MELF
DIODE GP 220V 1.75A SQ-MELF
DIODE GP 400V 400MA DO213AA
DIODE GP 400V 500MA A SQ-MELF
DIODE GP 440V 1.2A A SQ-MELF
DIODE GP 600V 400MA DO213AA
DIODE GP 660V 1.2A A SQ-MELF
DIODE GP 660V 1.75A SQ-MELF B
DIODE GP 660V 1.75A SQ-MELF
DIODE GP 75V 300MA D-5D
DIODE GP 75V 300MA SQ-MELF B
DIODE GP 800V 1.5A A SQ-MELF
DIODE GP 990V 1.4A SQ-MELF B
DIODE GP 990V 1A A SQ-MELF
DIODE GP REV 500V 15A TO254
DIODE GP REV 500V 400MA DO35
DIODE GP REV 600V 400MA DO35
DIODE RECT ULT FAST REC A-PKG
DIODE SCHOTTKY 100V 10A U3
DIODE SCHOTTKY 100V 15A U3
DIODE SCHOTTKY 100V 1A DO213AB
DIODE SCHOTTKY 100V 1A DO41
DIODE SCHOTTKY 15V 25A 2THINKEY
DIODE SCHOTTKY 16V 150MA DO213AA
DIODE SCHOTTKY 20V 150MA DO35
DIODE SCHOTTKY 30V 200MA DO35
DIODE SCHOTTKY 40V 200MA DO213AA
DIODE SCHOTTKY 40V 200MA DO35
DIODE SCHOTTKY 45V 15A TO254AA
DIODE SCHOTTKY 45V 25A THINKEY2
DIODE SCHOTTKY 45V 3.6A U4
DIODE SCHOTTKY 45V 30A U3
DIODE SCHOTTKY 45V 40A U3
DIODE SCHOTTKY 50V 75MA DO213AA
DIODE SCHOTTKY 60V 10A U3
DIODE SCHOTTKY 60V 1A DO41
DIODE SCHOTTKY 70V 75MA DO35
DIODE SCHOTTKY 80V 3A B AXIAL
DIODE SCHOTTKY 80V 3A B SQ-MELF
DIODE SCHOTTKY
DIODE SIL CARB 1.2KV 750MA TO257
DIODE SIL CARB 650V 14.6A TO276
DIODE SIL CARB 650V 2.5A TO257
DIODE SIL CARB 650V 4.3A TO276
DIODE SIL CARB 650V 750MA TO257
DIODE SIL CARB 650V 9.4A TO257
DIODE SIL CARBIDE 1.2KV 8A TO257
DIODE SIL CARBIDE 650V 1A TO276
DIODE SMALL-SIGNAL SCHOTTKY
DIODE ZENER 100V 250MW DO35
DIODE ZENER 10V 250MW DO35
DIODE ZENER 10V 500MW DO35
DIODE ZENER 110V 250MW DO35
DIODE ZENER 11V 250MW DO35
DIODE ZENER 120V 250MW DO35
DIODE ZENER 12V 500MW DO35
DIODE ZENER 160V 250MW DO35
DIODE ZENER 18V 250MW DO35
DIODE ZENER 2.6V 250MW DO35
DIODE ZENER 22V 250MW DO35
DIODE ZENER 27V 250MW DO35
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.6V 500MW DO35
DIODE ZENER 3.9V 500MW DO35
DIODE ZENER 30V 250MW DO35
DIODE ZENER 39V 250MW DO35
DIODE ZENER 4.3V 500MW DO35
DIODE ZENER 4.3V 5W E AXIAL
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 4.8V 250MW DO213AB
DIODE ZENER 4.8V 250MW DO35
DIODE ZENER 4.8V 250MW DO7
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 5W D5B
DIODE ZENER 5.6V 500MW DO35
DIODE ZENER 5.89V 500MW DO35
DIODE ZENER 5.9V 500MW DO7
DIODE ZENER 51V 250MW DO35
DIODE ZENER 56V 250MW DO35
DIODE ZENER 6.2V 500MW DO213AA
DIODE ZENER 6.2V 500MW DO35
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 7.5V 500MW DO35
DIODE ZENER 75V 250MW DO35
DIODE ZENER 8.2V 500MW DO35
DIODE ZENER 9.1V 500MW DO35
DIODE ZENER 91V 250MW DO35
DIODE ZENER TEMP COMPENSATED
DIODE ZENER
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
LOW CAPACITANCE TVS
RECTIFIER DIODE
RECTIFIER UFR,FRR
TEMPERATURE COMPENSATED
TVS DIODE 100VWM 168VC A AXIAL
TVS DIODE 10VWM 16.9VC A AXIAL
TVS DIODE 110VWM 183VC A AXIAL
TVS DIODE 110VWM 183VC A SQ-MELF
TVS DIODE 11VWM 18.2VC A AXIAL
TVS DIODE 11VWM 18.2VC A SQ-MELF
TVS DIODE 120VWM 208VC A AXIAL
TVS DIODE 120VWM 208VC A SQ-MELF
TVS DIODE 12VWM 20.2VC A SQ-MELF
TVS DIODE 130VWM 225VC A AXIAL
TVS DIODE 13VWM 22.3VC A AXIAL
TVS DIODE 13VWM 22.3VC A SQ-MELF
TVS DIODE 14CDIP
TVS DIODE 150VWM 261VC A AXIAL
TVS DIODE 150VWM 261VC A SQ-MELF
TVS DIODE 15VWM 25.1VC A AXIAL
TVS DIODE 15VWM 25.1VC A SQ-MELF
TVS DIODE 16CFLATPACK
TVS DIODE 170VWM 294VC A AXIAL
TVS DIODE 17VWM 27.7VC A AXIAL
TVS DIODE 17VWM 27.7VC A SQ-MELF
TVS DIODE 18VWM 30.5VC A AXIAL
TVS DIODE 18VWM 30.5VC A SQ-MELF
TVS DIODE 20VWM 33.3VC A AXIAL
TVS DIODE 20VWM 33.3VC A SQ-MELF
TVS DIODE 22VWM 37.4VC A SQ-MELF
TVS DIODE 25VWM 41.6VC A AXIAL
TVS DIODE 28VWM 45.7VC A AXIAL
TVS DIODE 28VWM 45.7VC A SQ-MELF
TVS DIODE 30.5VWM 47.5VC G AXIAL
TVS DIODE 30VWM 49.9VC A SQ-MELF
TVS DIODE 33VWM 53.6VC A AXIAL
TVS DIODE 33VWM 53.6VC A SQ-MELF
TVS DIODE 33VWM 53.6VC AXIAL
TVS DIODE 36VWM 59.1VC A AXIAL
TVS DIODE 36VWM 59.1VC A SQ-MELF
TVS DIODE 40VWM 64.6VC A AXIAL
TVS DIODE 40VWM 64.6VC A SQ-MELF
TVS DIODE 43VWM 70.1VC A AXIAL
TVS DIODE 43VWM 70.1VC A SQ-MELF
TVS DIODE 47VWM 77VC A SQ-MELF
TVS DIODE 53VWM 85.3VC A AXIAL
TVS DIODE 53VWM 85.3VC A SQ-MELF
TVS DIODE 53VWM 85.3VC AXIAL
TVS DIODE 58VWM 93.7VC A AXIAL
TVS DIODE 58VWM 93.7VC A SQ-MELF
TVS DIODE 5VWM 11.5VC A AXIAL
TVS DIODE 5VWM 11.5VC D-5A
TVS DIODE 6.8VWM 12.8VC A AXIAL
TVS DIODE 6.8VWM 12.8VC SQ-MELF
TVS DIODE 64VWM 103VC A AXIAL
TVS DIODE 64VWM 103VC A SQ-MELF
TVS DIODE 6VWM 12.1VC A AXIAL
TVS DIODE 6VWM 12.1VC D-5A
TVS DIODE 7.5VWM 13.5VC A AXIAL
TVS DIODE 7.5VWM 13.5VC SQ-MELF
TVS DIODE 70VWM 113VC A AXIAL
TVS DIODE 70VWM 113VC A SQ-MELF
TVS DIODE 75VWM 125VC A AXIAL
TVS DIODE 8.5VWM 14.5VC A AXIAL
TVS DIODE 8.5VWM 14.5VC SQ-MELF
TVS DIODE 82VWM 137VC A AXIAL
TVS DIODE 82VWM 137VC A SQ-MELF
TVS DIODE 94VWM 152VC A AXIAL
TVS DIODE 94VWM 152VC A SQ-MELF
TVS DIODE 9VWM 15.6VC A AXIAL
TVS DIODE
UFR,FRR
UNI-DIRECTIONAL TVS
VOLTAGE REGULATOR
ZENER DIODE

<< Prev Next >>