Manufacturer: Microsemi Corporation
Win Source Part Number: 1005308-3EZ200D5/TR1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 875 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE ZENER 200V 3W DO204AL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1005308-3EZ200D5/TR12 | 3EZ200D5/TR12 |
| Product Name | Diodes - Zener - Single - 3EZ200D5/TR12 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |
| Package | DO-204AL (DO-41); DO-41 | DO-204AL (DO-41); DO-41 |
| VZ | 200 volts | 200 volts |
| ZZT | 875 ohms | 875 ohms |