Microsemi Corp. Diodes - Zener - Single - 3EZ190D5/TR12 3EZ190D5/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005306-3EZ190D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Impedance (Max) (Zzt): 800 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005306-3EZ190D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Impedance (Max) (Zzt): 800 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ190D5/TR12 - 1005306-3EZ190D5/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ190D5/TR12
1005306-3EZ190D5/TR12
Diodes - Zener - Single - 3EZ190D5/TR12 1005306-3EZ190D5/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005306-3EZ190D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 144.8V Voltage - Zener (Nom) (Vz): 190V Impedance (Max) (Zzt): 800 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005306-3EZ190D5/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 144.8V
Voltage - Zener (Nom) (Vz): 190V
Impedance (Max) (Zzt): 800 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ190D5/TR12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ190D5/TR12
Discrete Semiconductor Products - Diodes - Zener 3EZ190D5/TR12
DIODE ZENER 190V 3W DO204AL

DIODE ZENER 190V 3W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1005306-3EZ190D5/TR12 3EZ190D5/TR12
Product Name Diodes - Zener - Single - 3EZ190D5/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 190 volts 190 volts
ZZT 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details