Microsemi Corp. Diodes - Zener - Single - 3EZ120D5/TR12 3EZ120D5/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005295-3EZ120D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1005295-3EZ120D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ120D5/TR12 - 1005295-3EZ120D5/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ120D5/TR12
1005295-3EZ120D5/TR12
Diodes - Zener - Single - 3EZ120D5/TR12 1005295-3EZ120D5/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1005295-3EZ120D5/TR1 2 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1005295-3EZ120D5/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ120D5/TR12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ120D5/TR12
Discrete Semiconductor Products - Diodes - Zener 3EZ120D5/TR12
DIODE ZENER 120V 3W DO204AL

DIODE ZENER 120V 3W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1005295-3EZ120D5/TR12 3EZ120D5/TR12
Product Name Diodes - Zener - Single - 3EZ120D5/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 120 volts 120 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1709024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details