Win Source Part Number: 1361006-331KD10J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 210 V
Maximum DC Volts: 275 V
Varistor Voltage (Min): 297 V
Varistor Voltage (Typ): 330 V
Varistor Voltage (Max): 363 V
Current - Surge: 3.5 kA
Energy: 58J
MOV DISC 10MM, 330V 3.5KA, BULK
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361006-331KD10J | 331KD10J |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |