Win Source Part Number: 1366738-UG2JA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: UG2J
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 2 µA @ 600 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 600V 2A DO214AC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1366738-UG2JA | UG2JA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts |
| VR | 600 volts | |
| IR | 0.0020 mA | |
| trr | 55 ns |