Win Source Part Number: 1232691-UM9301F
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 1
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 0V, 100MHz
Voltage - Peak Reverse (Max): 75V
Power Dissipation (Max): 1 W
Resistance @ If, F: 3Ohm @ 100mA, 100MHz
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 66 pct.
Mfr: Microchip Technology
Other Names: 150-UM9301F
SI PPIN HERMETIC MELF Product overview: UM9301F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-UM9301F can be used for catalog matching and distributor lookup.
SI PPIN HERMETIC MELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1232691-UM9301F | 284-UM9301F | UM9301F |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN - Single | ||
| Package | Axial | Bulk | Axial |
| PD | 1 to 1000 milliwatts |