The 167562001 is a check valve in the PROGEF Standard type 562 series, designed for horizontal or vertical installation with fusion sockets metric. Constructed from PP-H with a stainless steel (1.4310) spring, it is 100% leak-tight in the closed state regardless of orientation or hydrostatic head. It has a flow-optimized return cone, double guidance, and is vibration-free even at high flow velocities. The unit has a Z-length of 93 mm, an overall length L of 50 mm, and a connection size of DN16. It is rated for a maximum pressure of 10 bar and has a kv-value of 190 l/min at Δp=1 bar. The valve weighs 0.080 kg with an EPDM seal.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562001 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |