The 167561232 is a silicone-free, springless check valve in the PROGEF Plus type 561 series, designed for vertical installation with socket fusion spigots and a flow-optimized return cone. It has a DN20 bore, operates at up to 10 bar, and provides a minimum sealing pressure of 2 m water column. The valve weighs 0.090 kg and is compatible with EPDM sealing material. Its installation length is 120 mm, with end connections designed for metric socket fusion. The valve is compact, vibration-free at high flow velocities, and shares its physical dimensions and mounting interface with ball valve type 546.
Without spring With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561232 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |