The Progef standard check valve type 561 is a spring-free, vertically installable check valve designed for use with butt fusion spigots in SDR17.6 polypropylene pipes. It features a flow-optimized return cone with double guidance, ensures vibration-free operation at high flow velocities, and provides sealing at a minimum water column of 2 m. The valve has an installation length identical to ball valve type 546 and is available in DN 65 size with a kv-value of 2950 l/min at 10 bar pressure rating. The part number 167561068 corresponds to the EPDM sealed variant with a weight of 2.340 kg, a Z-length of 266 mm, and an end connector diameter of 166 mm. The valve is constructed from PP-H material and is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.
Without spring With butt fusion spigots SDR17,6 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561068 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |