The 167562430 is a check valve from the PROGEF Type 562 series, constructed of PP-H with backing flanges and a stainless steel spring (1.4310) for leak-tight closure regardless of installation orientation. It is designed for horizontal or vertical mounting, with a flow-optimized return cone and double guidance to ensure vibration-free operation at high flow velocities. The valve has an overall length of 336 mm, compliant with EN 558, and connecting dimensions conforming to ISO 7005, EN 1092, BS 4504, and DIN 2501. It is rated for 10 bar and has a kv-value of 4150 l/min at Δp=1 bar. The unit weighs 9.280 kg with EPDM seals and 9.300 kg with FKM seals. Installation length matches that of Type 546 ball valves, and it is not compatible with Type 360 connectors.
With backing flanges PP-st metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562430 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |