Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 167562255

Description
With butt fusion spigots IR-Plus SDR11 metric
Request a Quote
Description
With butt fusion spigots IR-Plus SDR11 metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 with butt fusion spigots IR-Plus SDR11 metric, made of PP-H and silicone free cleaned, designed for horizontal or vertical installation with 100% leak-tight sealing in closed state independent of orientation. The valve is spring-loaded with a stainless steel (1.4310) spring, features a flow-optimized return cone and double guidance, and has a compact installation length matching type 546. For DN40 size, the end connection dimensions are D=84 mm, L=171 mm, L2=85 mm, and e=3.7 mm. It is available with EPDM or FKM elastomers, with the FKM version designated by part number 167 562 255 and weighing 0.340 kg.

Datasheet Summary
Powered by GS/AI

Check valve type 562 with butt fusion spigots IR-Plus SDR11 metric, made of PP-H and silicone free cleaned, designed for horizontal or vertical installation with 100% leak-tight sealing in closed state independent of orientation. The valve is spring-loaded with a stainless steel (1.4310) spring, features a flow-optimized return cone and double guidance, and has a compact installation length matching type 546. For DN40 size, the end connection dimensions are D=84 mm, L=171 mm, L2=85 mm, and e=3.7 mm. It is available with EPDM or FKM elastomers, with the FKM version designated by part number 167 562 255 and weighing 0.340 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 167562255 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
167562255
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 167562255
With butt fusion spigots IR-Plus SDR11 metric

With butt fusion spigots IR-Plus SDR11 metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 167562255
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369011 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369030 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514061 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details