The 167562024 is a spring-loaded check valve with threaded Rp sockets, made of PP-H, designed for horizontal or vertical installation and 100% leak-tight regardless of orientation. It features a flow-optimized return cone, double guidance, and vibration-free operation at high flow velocities. The valve has a compact installation length matching type 546 ball valves, with Z-length, end connectors, and union nuts incompatible with type 360. The spring is made of stainless steel (1.4310), and the valve is rated for 10 bar with a kv-value of 460 l/min for DN25. Its weight is 0.200 kg for EPDM seals. Dimensions include a length L of 127 mm and a Z-length of 85 mm.
With threaded sockets reinforced Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562024 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |