The 167561285 is a check valve of the ecoFIT type 561 PP-H series, designed for vertical installation in plumbed systems with butt fusion spigots compatible with PE100 SDR11 pipe. It operates without a spring and seals at a minimum water column of 2 m, with a flow-optimized return cone and double guidance for vibration-free performance. The valve has an installation length of 249 mm, a Z-length and end connector dimensions incompatible with type 360, and is rated for a maximum pressure of 10 bar. It is available with EPDM or FKM seals, weighing 0.380 kg with FKM. The valve is made of PP-H/PE and is suited for high flow velocities.
Without spring With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561285 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |