The 167561207 is a silicone-free check valve in the PROGEF Plus series, designed for vertical installation with fusion sockets, featuring a flow-optimized return cone and double guidance. It is constructed from PP-H and seals at a minimum water column of 2 m, with a nominal pressure rating of 10 bar and a kv-value of 1670 l/min at Δp=1 bar. The valve has a DN65 bore (63 mm), overall length of 168 mm, and weighs 0.880 kg with EPDM sealing. It shares the compact installation length of type 546 ball valves and is vibration-free even at high flow velocities.
Without spring With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561207 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |