The 167561113 is a check valve of the PROGEF Standard type 561 series, designed for vertical installation with a flow-optimized return cone and double guidance. It features threaded NPT sockets, is constructed from PP-H, and is rated for a maximum pressure of 10 bar. The valve has a kv-value of 380 l/min and is sealed to a minimum water column of 2 m. It weighs 0.180 kg and has a Z-length of 76 mm, with an overall length of 111 mm and a body diameter of 25 mm. The valve is compatible with FKM sealing material and is designed for vibration-free operation at high flow velocities.
Without spring With threaded sockets reinforced NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561113 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |