The 167562046 is a check valve in the PROGEF Standard type 562 series, designed for horizontal or vertical installation with socket fusion spigots in metric sizes. Constructed from PP-H with a stainless steel spring (1.4310), it is 100% leak-tight in the closed state regardless of orientation or hydrostatic head. It has a flow-optimized return cone, double guidance, and a compact installation length matching ball valve type 546. For the DN50 size with PN10, it has a kv-value of 1080 l/min at Δp=1 bar, weighs 0.510 kg with EPDM, and has a Z-length of 190 mm and an end connector diameter of 97 mm.
With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562046 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |