The 167562052 is a check valve in the PROGEF Standard type 562 series, with socket fusion spigots metric, designed for horizontal or vertical installation. Constructed from PP-H with a stainless steel (1.4310) spring, it maintains 100% leak-tightness regardless of orientation or hydrostatic head. The valve features a flow-optimized double-guided return cone, vibration-free operation at high flow rates, and a compact installation length matching that of type 546 ball valves. For DN20 size, it has a kv-value of 180 l/min at Δp=1 bar, weighs 0.090 kg, and uses FKM sealing material. Its Z-length is 120 mm, with end connectors and union nuts incompatible with type 360 valves.
With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562052 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |