The PROGEF Standard check valve type 562 is a spring-loaded, leak-tight valve for horizontal or vertical installation, constructed from PP-H with a stainless steel spring (1.4310). It features a flow-optimized return cone, double guidance, and a compact installation length matching ball valve type 546, with dimensions per EN 558-1. The model with part code 167 562 183 has a nominal diameter of 20 mm, a DN size of 15 mm, and a kv-value of 380 l/min at 10 bar. It uses ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 connecting dimensions, with an overall length of 140 mm and weighs 0.340 kg with EPDM seals.
With fixed flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562183 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |