The 167561041 is a check valve of the PROGEF Standard type 561, designed for vertical installation with socket fusion spigots in metric sizes, made from PP-H, and without a spring. It features a flow-optimized return cone and double guidance, ensuring vibration-free operation even at high flow velocities. The valve seals at a minimum water column of 2 m and has a kv-value of 190 l/min at Δp=1 bar. Its compact installation length matches that of ball valve type 546. For this specific model, the nominal diameter is 10 mm (3/8 inch), overall length is 110 mm, and weight is 0.080 kg with EPDM sealing.
Without spring With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561041 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |