The GEPROEF check valve type 561 is a spring-free, socket fusion spigot check valve made of PP-H, designed for vertical installation with vibration-free operation at high flow velocities. This part, model 167 561 060, is the DN100 size variant with a flow rate of 4150 l/min at 10 bar, a Z-length of 336 mm, and a weight of 5.98 kg using FKM sealing material. It shares the same compact installation length as ball valve type 546 and maintains a minimum sealing water column of 2 m.
Without spring With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561060 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |