Check valve type 561 for vertical installation, made of PP-H with butt fusion spigots in SDR17.6, designed for water systems with a minimum sealing head of 2 m. It features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. The DN80 variant has a Z-length of 264 mm, an overall length of 266 mm, and weighs 3.67 kg with FKM sealing. Its kv-value is 3600 l/min at a pressure drop of 1 bar and is rated for 10 bar pressure. Installation length matches that of ball valve type 546. The valve and its union nuts are not compatible with type 360.
Without spring With butt fusion spigots SDR17,6 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561079 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |